Facom UK Ltd Spanners 66A.10X13

Description
Facom 66A.10X13 Combination Spanner
Request a Quote
Description
Facom 66A.10X13 Combination Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362433
Spanners 2362433
Facom 66A.10X13 Combination Spanner

Facom 66A.10X13 Combination Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362433
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details