SCREWDRIVER, SLOT, 6.5X30MM; Tip Size:6.5mm; Blade Length:30mm; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Handle Colour:Black; Length, Imperial:1.5"; Screwdriver Type:Slotted; Tip / Nozzle Size:6.5mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 59M4234 |
| Product Name | Screwdriver, Slot, 6.5X30Mm; Tip Size Stanley Fat Max |