HACKSAW; Saw Type:Hack; Blade Length:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); External Width:145mm; Height:26mm; Length:385mm; Tool Body Material:Steel; Weight:570g RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23M9223 |
| Product Name | Hacksaw; Saw Type Facom |