Facom UK Ltd Spanner Sets 55A.JD8

Description
Facom 55A.JD8 Ring Spanner Set
Request a Quote
Description
Facom 55A.JD8 Ring Spanner Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanner Sets - 2362352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanner Sets
2362352
Spanner Sets 2362352
Facom 55A.JD8 Ring Spanner Set

Facom 55A.JD8 Ring Spanner Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362352
Product Name Spanner Sets
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details