Facom UK Ltd Spanners 55A.6X7

Description
CLE CONTRECOUDEE 6X7 MM
Request a Quote
Description
CLE CONTRECOUDEE 6X7 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362341
Spanners 2362341
CLE CONTRECOUDEE 6X7 MM

CLE CONTRECOUDEE 6X7 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362341
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details