Facom UK Ltd Spanners 55A.27X29

Description
CLE CONTRECOUDEE 27X29 MM
Request a Quote
Description
CLE CONTRECOUDEE 27X29 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362328
Spanners 2362328
CLE CONTRECOUDEE 27X29 MM

CLE CONTRECOUDEE 27X29 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362328
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
Triple Square Distribution Linemans Wrench - 23-07509-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details