Facom UK Ltd Spanners 55A.21X23

Description
CLE CONTRECOUDEE 21X23 MM
Request a Quote
Description
CLE CONTRECOUDEE 21X23 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362321
Spanners 2362321
CLE CONTRECOUDEE 21X23 MM

CLE CONTRECOUDEE 21X23 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362321
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details