Facom UK Ltd Spanners 55A.20X22

Description
CLE CONTRECOUDEE 20X22 MM
Request a Quote
Description
CLE CONTRECOUDEE 20X22 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362320
Spanners 2362320
CLE CONTRECOUDEE 20X22 MM

CLE CONTRECOUDEE 20X22 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362320
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details