Facom UK Ltd Spanners 55A.19X22

Description
CLE CONTRECOUDEE 19X22 MM
Request a Quote
Description
CLE CONTRECOUDEE 19X22 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362319
Spanners 2362319
CLE CONTRECOUDEE 19X22 MM

CLE CONTRECOUDEE 19X22 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362319
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details