Facom UK Ltd Spanners 55A.18X19

Description
CLE CONTRECOUDEE 18X19 MM
Request a Quote
Description
CLE CONTRECOUDEE 18X19 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362315
Spanners 2362315
CLE CONTRECOUDEE 18X19 MM

CLE CONTRECOUDEE 18X19 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362315
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details