Facom UK Ltd Spanners 55A.17X19

Description
CLE CONTRECOUDEE 17X19 MM
Request a Quote
Description
CLE CONTRECOUDEE 17X19 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362314
Spanners 2362314
CLE CONTRECOUDEE 17X19 MM

CLE CONTRECOUDEE 17X19 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362314
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details