Facom UK Ltd Spanners 55A.12X13

Description
CLE CONTRECOUDEE 12X13 MM
Request a Quote
Description
CLE CONTRECOUDEE 12X13 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2686661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2686661
Spanners 2686661
CLE CONTRECOUDEE 12X13 MM

CLE CONTRECOUDEE 12X13 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2686661
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Double Square Distribution Linemans Wrench - 88901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details