Facom UK Ltd Spanners 55A.11X13

Description
CLE CONTRECOUDEE 11X13 MM
Request a Quote
Description
CLE CONTRECOUDEE 11X13 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362306
Spanners 2362306
CLE CONTRECOUDEE 11X13 MM

CLE CONTRECOUDEE 11X13 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362306
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details