Facom UK Ltd Spanners 55A.10X11

Description
CLE CONTRECOUDEE 10X11 MM
Request a Quote
Description
CLE CONTRECOUDEE 10X11 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362303
Spanners 2362303
CLE CONTRECOUDEE 10X11 MM

CLE CONTRECOUDEE 10X11 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362303
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details