Facom UK Ltd Spanners 55.19AVSE

Description
CLE POLYGONALE ISOLEE 19 MM
Request a Quote
Description
CLE POLYGONALE ISOLEE 19 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362296
Spanners 2362296
CLE POLYGONALE ISOLEE 19 MM

CLE POLYGONALE ISOLEE 19 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362296
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Ratcheting Hydrant Wrench - Model 52-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 15 inch (381 mm)
View Details