Facom UK Ltd Spanners 54A.32

Description
CLE POLYGO GROS EFFORT 32MM
Request a Quote
Description
CLE POLYGO GROS EFFORT 32MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362276
Spanners 2362276
CLE POLYGO GROS EFFORT 32MM

CLE POLYGO GROS EFFORT 32MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362276
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details