Facom UK Ltd Pliers 505A

Description
Facom 505A Mole Grips
Request a Quote
Description
Facom 505A Mole Grips
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2353728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2353728
Pliers 2353728
Facom 505A Mole Grips

Facom 505A Mole Grips

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2353728
Product Name Pliers
Length 10.79 inch (274 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2286429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 7.44 inch (189 mm)
Jaw Length 2.44 inch (62 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details
Plier - 0151-09M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 9.38 inch (238 mm)
Features Cutting Edge
View Details
2 suppliers