Facom UK Ltd Pliers 501A

Description
Facom 501A Locking Plier
Request a Quote
Description
Facom 501A Locking Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2357708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2357708
Pliers 2357708
Facom 501A Locking Plier

Facom 501A Locking Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2357708
Product Name Pliers
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1366986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.24 inch (158 mm)
Standards VDE/1000V Approved
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Jaw Length 1.58 inch (40.13 mm)
Jaw Capacity 1.5 inch (38.1 mm)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details