Facom UK Ltd Pliers 484A

Description
Facom 484A Water Pump Plier
Request a Quote
Description
Facom 484A Water Pump Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2358123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2358123
Pliers 2358123
Facom 484A Water Pump Plier

Facom 484A Water Pump Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2358123
Product Name Pliers
Length 9.45 inch (240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1253095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details
Plier - 0451-12M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 12 inch (305 mm)
Jaw Capacity 2.25 inch (57.15 mm)
Features Bent Nose
View Details
2 suppliers