Facom UK Ltd Pliers 477.32

Description
Facom 477.32 Circlip Plier
Request a Quote
Description
Facom 477.32 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2358120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2358120
Pliers 2358120
Facom 477.32 Circlip Plier

Facom 477.32 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2358120
Product Name Pliers
Length 12.2 inch (310 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1765444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 8.07 inch (205 mm)
Jaw Capacity 0.1260 inch (3.2 mm)
View Details
Plier - 3048G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Length 8.5 inch (216 mm)
View Details
Pliers - 0351-08D-ND - DigiKey
Greenlee Textron, Inc.
Specs
Type Specialty / Other; Long Nose
Weight 10.24 oz (2.85 N)
Features Cutting Edge; Soft Handles
View Details