Facom Tools Spanners 467S.17SLS

Description
SLS SHORT RATCHETING COMB WRENCH 17MM
Request a Quote
Description
SLS SHORT RATCHETING COMB WRENCH 17MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 9102928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
9102928
Spanners 9102928
SLS SHORT RATCHETING COMB WRENCH 17MM

SLS SHORT RATCHETING COMB WRENCH 17MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 9102928
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Valve Wheel Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Specialty/Other; Valve Wheel Wrench
Wrench Length 8 to 30 inch (203 to 762 mm)
Wrench Weight 0.2500 to 11 lbs (0.1134 to 4.99 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details