Facom UK Ltd Spanners 467BS.13

Description
CLE MIXTE A CLIQUET COURTE 13MM
Request a Quote
Description
CLE MIXTE A CLIQUET COURTE 13MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2357690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2357690
Spanners 2357690
CLE MIXTE A CLIQUET COURTE 13MM

CLE MIXTE A CLIQUET COURTE 13MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2357690
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
Triple Square Distribution Linemans Wrench - 50901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details