Facom UK Ltd Spanners 467BS.12

Description
CLE MIXTE A CLIQUET COURTE 12MM
Request a Quote
Description
CLE MIXTE A CLIQUET COURTE 12MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2357688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2357688
Spanners 2357688
CLE MIXTE A CLIQUET COURTE 12MM

CLE MIXTE A CLIQUET COURTE 12MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2357688
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details