Facom Tools Spanners 467BR.13

Description
Facom 467BR.13
Request a Quote
Description
Facom 467BR.13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 8292844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
8292844
Spanners 8292844
Facom 467BR.13

Facom 467BR.13

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 8292844
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details