Facom UK Ltd Spanners 467BF.7

Description
CLE MIXTE A CLIQUET FLEX 7MM
Request a Quote
Description
CLE MIXTE A CLIQUET FLEX 7MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2357683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2357683
Spanners 2357683
CLE MIXTE A CLIQUET FLEX 7MM

CLE MIXTE A CLIQUET FLEX 7MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2357683
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
Double Handle Ratcheting Hydrant Wrench - Model 252-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 32.5 inch (825 mm)
View Details