Facom UK Ltd Spanners 467BF.19

Description
CLE MIXTE A CLIQUET FLEX 19MM
Request a Quote
Description
CLE MIXTE A CLIQUET FLEX 19MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2357682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2357682
Spanners 2357682
CLE MIXTE A CLIQUET FLEX 19MM

CLE MIXTE A CLIQUET FLEX 19MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2357682
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details