Facom UK Ltd Spanners 467BF.18

Description
CLE MIXTE A CLIQUET FLEX 18MM
Request a Quote
Description
CLE MIXTE A CLIQUET FLEX 18MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2357681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2357681
Spanners 2357681
CLE MIXTE A CLIQUET FLEX 18MM

CLE MIXTE A CLIQUET FLEX 18MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2357681
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details