The Spanner, Combination, 9 mm ROHS Compliant Facom is a metric ratchet combination wrench designed for enhanced productivity and safety. It features an ultra-grip design with a retaining pin on the ring and a securing notch on the open end, preventing slippage on nuts. The compact ratchet mechanism allows for easy reversing via a lever, and the wrench operates with 5° increments, improving accessibility and efficiency in tight spaces. The ring and open end are tilted at 15°, facilitating better maneuverability. This wrench is finished with a satin chrome coating, providing durability and corrosion resistance. It is compliant with several international standards, including ISO and DIN, ensuring reliability for professional use.
SPANNER, COMBINATION, 9 MM ROHS COMPLIANT: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 27AJ1604 |
| Product Name | Spanner, Combination, 9 Mm Rohs Compliant Facom |