Facom Tools Spanners 467.27SLS

Description
SLS RATCHETING COMB WRENCH 27MM
Request a Quote
Description
SLS RATCHETING COMB WRENCH 27MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 9102880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
9102880
Spanners 9102880
SLS RATCHETING COMB WRENCH 27MM

SLS RATCHETING COMB WRENCH 27MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 9102880
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details