Facom Tools Spanners 467.19SLS

Description
SLS RATCHETING COMB WRENCH 19MM
Request a Quote
Description
SLS RATCHETING COMB WRENCH 19MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 9102865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
9102865
Spanners 9102865
SLS RATCHETING COMB WRENCH 19MM

SLS RATCHETING COMB WRENCH 19MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 9102865
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Strap Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Strap
Wrench Length 17 to 54 inch (432 to 1372 mm)
Wrench Weight 0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details