Facom Tools Spanners 467.15SLS

Description
SLS RATCHETING COMB WRENCH 15MM
Request a Quote
Description
SLS RATCHETING COMB WRENCH 15MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 9102855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
9102855
Spanners 9102855
SLS RATCHETING COMB WRENCH 15MM

SLS RATCHETING COMB WRENCH 15MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 9102855
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details