Facom Tools Spanners 467.11SLS

Description
SLS RATCHETING COMB WRENCH 11MM
Request a Quote
Description
SLS RATCHETING COMB WRENCH 11MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 9102846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
9102846
Spanners 9102846
SLS RATCHETING COMB WRENCH 11MM

SLS RATCHETING COMB WRENCH 11MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 9102846
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details