Facom UK Ltd Spanners 467.11/32

Description
CLE MIXTE A CLIQUET 11/32
Request a Quote
Description
CLE MIXTE A CLIQUET 11/32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2350122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2350122
Spanners 2350122
CLE MIXTE A CLIQUET 11/32

CLE MIXTE A CLIQUET 11/32

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2350122
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details