Facom UK Ltd Spanners 46.13AVSE

Description
Facom 46.13AVSE Open End Spanner
Request a Quote
Description
Facom 46.13AVSE Open End Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2358101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2358101
Spanners 2358101
Facom 46.13AVSE Open End Spanner

Facom 46.13AVSE Open End Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2358101
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details