Facom UK Ltd Spanners 44.30X32

Description
Facom 44.30X32 Double Ended Open Spanner
Request a Quote
Description
Facom 44.30X32 Double Ended Open Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 1884031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
1884031
Spanners 1884031
Facom 44.30X32 Double Ended Open Spanner

Facom 44.30X32 Double Ended Open Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1884031
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details