Facom Tools Pliers 432.E

Description
Facom 432.E Round Nose Plier
Request a Quote Datasheet
Description
Facom 432.E Round Nose Plier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2358050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2358050
Pliers 2358050
Facom 432.E Round Nose Plier

Facom 432.E Round Nose Plier

Supplier's Site
Plier, Snipe Nose, Esd; Plier Style Facom - 31M6620 - Newark, An Avnet Company
Chicago, IL, United States
Plier, Snipe Nose, Esd; Plier Style Facom
31M6620
Plier, Snipe Nose, Esd; Plier Style Facom 31M6620
PLIER, SNIPE NOSE, ESD; Plier Style:Round Nose; Overall Length:120mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Handle Type:ESD; Jaw Length:26mm; Jaw Type:Snipe Nose; Length:120mm RoHS Compliant: NA

PLIER, SNIPE NOSE, ESD; Plier Style:Round Nose; Overall Length:120mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Handle Type:ESD; Jaw Length:26mm; Jaw Type:Snipe Nose; Length:120mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pliers Pliers
Product Number 2358050 31M6620
Product Name Pliers Plier, Snipe Nose, Esd; Plier Style Facom
Length 4.72 inch (120 mm) 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1322225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
12" Pushlock Pliers - DWHT70271 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
Jaw Length 1.5 inch (38.1 mm)
View Details