Facom Tools Pliers 421

Description
Facom 421 Flat Nose Plier
Request a Quote
Description
Facom 421 Flat Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 7947883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
7947883
Pliers 7947883
Facom 421 Flat Nose Plier

Facom 421 Flat Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 7947883
Product Name Pliers
Type Flat-Nose; Specialty / Other; Flat nose pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.91 inch (74 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
6” Diagonal Plier - DWHT70815 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4 inch (102 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details