CUTTER, DIAGONAL, ESD, LONG NOSE; Cutter Type:Fine Tip; Overall Length:110mm; Cut Type:Diagonal; Cutting Capacity Max:0.1mm; Cutting Edge Hardness:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Blade Length:10.5mm; Copper Wire RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 31M6607 |
| Product Name | Cutter, Diagonal, Esd, Long Nose; Cutter Type Facom |