CUTTER, HIGH CAPACITY, ESD; Cutter Type:Heavy Duty; Overall Length:130mm; Cut Type:Diagonal; Cutting Capacity Max:0.3mm; Cutting Edge Hardness:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Blade Length:16mm; Copper Wire Cutting RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 31M6605 |
| Product Name | Cutter, High Capacity, Esd; Cutter Type Facom |