Facom UK Ltd Spanners 41.27

Description
Facom 41.27 Combination Spanner
Request a Quote
Description
Facom 41.27 Combination Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2358001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2358001
Spanners 2358001
Facom 41.27 Combination Spanner

Facom 41.27 Combination Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2358001
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Triple Square Distribution Linemans Wrench - 87901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details