CUTTER, DIAGONAL, ESD, COMPACT; Cutter Type:Bullet Nose; Overall Length:110mm; Cut Type:Diagonal; Cutting Capacity Max:0.1mm; Cutting Edge Hardness:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Blade Length:9.5mm; Copper Wire RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 31M6602 |
| Product Name | Cutter, Diagonal, Esd, Compact; Cutter Type Facom |