CUTTING PLIER, PRECISION; Cutter Type:-; Overall Length:120mm; Cut Type:Diagonal; Cutting Capacity Max:2mm; Cutting Edge Hardness:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Copper Wire Cutting Capacity:2mm; Length:120mm; Nickel RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 70C0805 |
| Product Name | Cutting Plier, Precision; Cutter Type Facom |