CUTTING PLIER; Cutter Type:Bullet Nose; Overall Length:110mm; Cut Type:-; Cutting Capacity Max:0.3mm; Cutting Edge Hardness:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Copper Wire Cutting Capacity:0.3mm; Length:110mm; Nickel RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23M8959 |
| Product Name | Cutting Plier; Cutter Type Facom |