Facom UK Ltd Pliers 403.00

Description
Facom 403 Round Nose Plier
Request a Quote
Description
Facom 403 Round Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2357598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2357598
Pliers 2357598
Facom 403 Round Nose Plier

Facom 403 Round Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2357598
Product Name Pliers
Length 6.1 inch (155 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.4724 inch (12 mm)
Standards RoHS Compliant
View Details
Plier - 369G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Round-Nose
Length 9 inch (229 mm)
View Details
Plier - 0351-08SM - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Needle Nose
Length 8.56 inch (217 mm)
Features Cutting Edge
View Details
2 suppliers