Facom UK Ltd Spanners 34.7/32

Description
Facom 34.7/32 Spanner
Request a Quote
Description
Facom 34.7/32 Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2357943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2357943
Spanners 2357943
Facom 34.7/32 Spanner

Facom 34.7/32 Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2357943
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details