Stanley Engineered Fastening Tape Measure, 20M; Tape Measure Type Stanley 34-296

Description
TAPE MEASURE, 20M; Tape Measure Type:Manual; Measuring Range Max:20m; Blade Width:12.7mm; Case Colour:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Tool Body Material:Acrylonitri le Butadiene Styrene (ABS) RoHS Compliant: NA
Datasheet
Description
TAPE MEASURE, 20M; Tape Measure Type:Manual; Measuring Range Max:20m; Blade Width:12.7mm; Case Colour:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Tool Body Material:Acrylonitri le Butadiene Styrene (ABS) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape Measure, 20M; Tape Measure Type Stanley - 69C6918 - Newark, An Avnet Company
Chicago, IL, United States
Tape Measure, 20M; Tape Measure Type Stanley
69C6918
Tape Measure, 20M; Tape Measure Type Stanley 69C6918
TAPE MEASURE, 20M; Tape Measure Type:Manual; Measuring Range Max:20m; Blade Width:12.7mm; Case Colour:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Tool Body Material:Acrylonitri le Butadiene Styrene (ABS) RoHS Compliant: NA

TAPE MEASURE, 20M; Tape Measure Type:Manual; Measuring Range Max:20m; Blade Width:12.7mm; Case Colour:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Tool Body Material:Acrylonitrile Butadiene Styrene (ABS) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 69C6918
Product Name Tape Measure, 20M; Tape Measure Type Stanley
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Discs - 18 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details