Stanley Engineered Fastening Tape, 30M/100Ft; Tape Measure Type Stanley 34-262

Description
TAPE, 30M/100FT; Tape Measure Type:Manual; Measuring Range Max:30m; Blade Width:12.7mm; Case Colour:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Tool Body Material:Acrylonitri le Butadiene Styrene (ABS) RoHS Compliant: NA
Datasheet
Description
TAPE, 30M/100FT; Tape Measure Type:Manual; Measuring Range Max:30m; Blade Width:12.7mm; Case Colour:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Tool Body Material:Acrylonitri le Butadiene Styrene (ABS) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 30M/100Ft; Tape Measure Type Stanley - 50M5407 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 30M/100Ft; Tape Measure Type Stanley
50M5407
Tape, 30M/100Ft; Tape Measure Type Stanley 50M5407
TAPE, 30M/100FT; Tape Measure Type:Manual; Measuring Range Max:30m; Blade Width:12.7mm; Case Colour:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Tool Body Material:Acrylonitri le Butadiene Styrene (ABS) RoHS Compliant: NA

TAPE, 30M/100FT; Tape Measure Type:Manual; Measuring Range Max:30m; Blade Width:12.7mm; Case Colour:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Tool Body Material:Acrylonitrile Butadiene Styrene (ABS) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 50M5407
Product Name Tape, 30M/100Ft; Tape Measure Type Stanley
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
White PE Foam Double Coated Acrylic - 2316 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0667 inches (1.69 mm)
Adhesive PE - Polyethylene
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details