Stanley Engineered Fastening Metric/fractional Tape, Manual, 8M, 32Mm; Tape Measure Type Stanley 33-726

Description
METRIC/FRACTIONAL TAPE, MANUAL, 8M, 32MM; Tape Measure Type:Manual; Measuring Range Max:8m; Blade Width:1.25"; Case Color:Yellow; Product Range:-; Tool Body Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: NA
Datasheet
Description
METRIC/FRACTIONAL TAPE, MANUAL, 8M, 32MM; Tape Measure Type:Manual; Measuring Range Max:8m; Blade Width:1.25"; Case Color:Yellow; Product Range:-; Tool Body Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric/fractional Tape, Manual, 8M, 32Mm; Tape Measure Type Stanley - 50M5405 - Newark, An Avnet Company
Chicago, IL, United States
Metric/fractional Tape, Manual, 8M, 32Mm; Tape Measure Type Stanley
50M5405
Metric/fractional Tape, Manual, 8M, 32Mm; Tape Measure Type Stanley 50M5405
METRIC/FRACTIONAL TAPE, MANUAL, 8M, 32MM; Tape Measure Type:Manual; Measuring Range Max:8m; Blade Width:1.25"; Case Color:Yellow; Product Range:-; Tool Body Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: NA

METRIC/FRACTIONAL TAPE, MANUAL, 8M, 32MM; Tape Measure Type:Manual; Measuring Range Max:8m; Blade Width:1.25"; Case Color:Yellow; Product Range:-; Tool Body Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 50M5405
Product Name Metric/fractional Tape, Manual, 8M, 32Mm; Tape Measure Type Stanley
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
Adhesive Transfer - 1666 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 3.5 lbs/in (6.13 N/cm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details