Stanley Engineered Fastening Metric/fractional Tape, Manual, 5M, 32Mm; Tape Measure Type Stanley 33-719

Description
METRIC/FRACTIONAL TAPE, MANUAL, 5M, 32MM; Tape Measure Type:Manual; Measuring Range Max:5m; Blade Width:1.25"; Case Color:Yellow; Product Range:-; Tool Body Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: NA
Datasheet
Description
METRIC/FRACTIONAL TAPE, MANUAL, 5M, 32MM; Tape Measure Type:Manual; Measuring Range Max:5m; Blade Width:1.25"; Case Color:Yellow; Product Range:-; Tool Body Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric/fractional Tape, Manual, 5M, 32Mm; Tape Measure Type Stanley - 50M5404 - Newark, An Avnet Company
Chicago, IL, United States
Metric/fractional Tape, Manual, 5M, 32Mm; Tape Measure Type Stanley
50M5404
Metric/fractional Tape, Manual, 5M, 32Mm; Tape Measure Type Stanley 50M5404
METRIC/FRACTIONAL TAPE, MANUAL, 5M, 32MM; Tape Measure Type:Manual; Measuring Range Max:5m; Blade Width:1.25"; Case Color:Yellow; Product Range:-; Tool Body Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: NA

METRIC/FRACTIONAL TAPE, MANUAL, 5M, 32MM; Tape Measure Type:Manual; Measuring Range Max:5m; Blade Width:1.25"; Case Color:Yellow; Product Range:-; Tool Body Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 50M5404
Product Name Metric/fractional Tape, Manual, 5M, 32Mm; Tape Measure Type Stanley
Unlock Full Specs
to access all available technical data

Similar Products

2.3 mil High Temp Silicone Transfer - 3012 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0023 inches (0.0584 mm)
Peel 4.69 lbs/in (8.21 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details