Stanley Engineered Fastening Tape Measure, Micropowerlock 5M/16; Tape Measure Type Stanley 33-553

Description
TAPE MEASURE, MICROPOWERLOCK 5M/16"; Tape Measure Type:Manual; Measuring Range Max:5m; Blade Width:25mm; Case Colour:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Tape Length:5m; Tool Body Material:Metal RoHS Compliant: NA
Datasheet
Description
TAPE MEASURE, MICROPOWERLOCK 5M/16"; Tape Measure Type:Manual; Measuring Range Max:5m; Blade Width:25mm; Case Colour:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Tape Length:5m; Tool Body Material:Metal RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape Measure, Micropowerlock 5M/16; Tape Measure Type Stanley - 71P4655 - Newark, An Avnet Company
Chicago, IL, United States
Tape Measure, Micropowerlock 5M/16; Tape Measure Type Stanley
71P4655
Tape Measure, Micropowerlock 5M/16; Tape Measure Type Stanley 71P4655
TAPE MEASURE, MICROPOWERLOCK 5M/16"; Tape Measure Type:Manual; Measuring Range Max:5m; Blade Width:25mm; Case Colour:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Tape Length:5m; Tool Body Material:Metal RoHS Compliant: NA

TAPE MEASURE, MICROPOWERLOCK 5M/16"; Tape Measure Type:Manual; Measuring Range Max:5m; Blade Width:25mm; Case Colour:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Tape Length:5m; Tool Body Material:Metal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 71P4655
Product Name Tape Measure, Micropowerlock 5M/16; Tape Measure Type Stanley
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details